Littelfuse, Inc. Low Power SCR up to 1200V S6X8BBSRP

Description
This new sensitive SCR component series offers 600V VDRM and 0.8A IT(RMS) capability in SOT23 package, smallest in industry. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) applications. All SCRs junctions are glass-passivated to ensure long term reliability and parametric stability. Very compact SOT23 SMT package Surge current capability up to 12A @ 60Hz Blocking voltage ( VDRM / VRRM ) capability - up to 600 V High dv/dt noise immunity Improved turn-off time (tq ) Sensitive gate for direct microprocessor interface RoHS compliant and Halogen-free
Request a Quote Datasheet
Description
This new sensitive SCR component series offers 600V VDRM and 0.8A IT(RMS) capability in SOT23 package, smallest in industry. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) applications. All SCRs junctions are glass-passivated to ensure long term reliability and parametric stability. Very compact SOT23 SMT package Surge current capability up to 12A @ 60Hz Blocking voltage ( VDRM / VRRM ) capability - up to 600 V High dv/dt noise immunity Improved turn-off time (tq ) Sensitive gate for direct microprocessor interface RoHS compliant and Halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6X8BBSRP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6X8BBSRP
Low Power SCR up to 1200V S6X8BBSRP
This new sensitive SCR component series offers 600V VDRM and 0.8A IT(RMS) capability in SOT23 package, smallest in industry. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) applications. All SCRs junctions are glass-passivated to ensure long term reliability and parametric stability. Very compact SOT23 SMT package Surge current capability up to 12A @ 60Hz Blocking voltage ( VDRM / VRRM ) capability - up to 600 V High dv/dt noise immunity Improved turn-off time (tq ) Sensitive gate for direct microprocessor interface RoHS compliant and Halogen-free

This new sensitive SCR component series offers 600V VDRM and 0.8A IT(RMS) capability in SOT23 package, smallest in industry. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) applications. All SCRs junctions are glass-passivated to ensure long term reliability and parametric stability. Very compact SOT23 SMT package Surge current capability up to 12A @ 60Hz Blocking voltage ( VDRM / VRRM ) capability - up to 600 V High dv/dt noise immunity Improved turn-off time (tq ) Sensitive gate for direct microprocessor interface RoHS compliant and Halogen-free

Supplier's Site Datasheet
SCRs - S6X8BBSRPDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Surface Mount SOT-23-3

SCR 600V 800mA Sensitive Gate Surface Mount SOT-23-3

Buy Now Datasheet
SCRs - S6X8BBSRPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Surface Mount SOT-23-3

SCR 600V 800mA Sensitive Gate Surface Mount SOT-23-3

Buy Now Datasheet
SCRs - S6X8BBSRPCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Surface Mount SOT-23-3

SCR 600V 800mA Sensitive Gate Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1383375-S6X8BBSRP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1383375-S6X8BBSRP
Discrete Semiconductor Products - Thyristors - SCRs 1383375-S6X8BBSRP
Win Source Part Number: 1383375-S6X8BBSRP Category: Discrete Semiconductor Products>Thyristors> SCRs Package: Tape & Reel Standard Package: 3,000 pcs Current - Hold (Ih) (Max): 10 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 510 mA Current - On State (It (RMS)) (Max): 800 mA Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A, 12A SCR Type: Sensitive Gate Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383375-S6X8BBSRP
Category: Discrete Semiconductor Products>Thyristors>SCRs
Package: Tape & Reel
Standard Package: 3,000 pcs
Current - Hold (Ih) (Max): 10 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 510 mA
Current - On State (It (RMS)) (Max): 800 mA
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A, 12A
SCR Type: Sensitive Gate
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
S6X8BBSRP
Thyristor Surge Protection Devices (TSPD) S6X8BBSRP
Thyristor Surge Protection Devices (TSPD) SxX8BBS Series for EV Series 0.8 Amp Sensitive SCRs SOT-23

Thyristor Surge Protection Devices (TSPD) SxX8BBS Series for EV Series 0.8 Amp Sensitive SCRs SOT-23

Buy Now Datasheet
Scr Thyristor, 0.8A, 600V, Sot-23 Rohs Compliant Littelfuse - 54AH3813 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 0.8A, 600V, Sot-23 Rohs Compliant Littelfuse
54AH3813
Scr Thyristor, 0.8A, 600V, Sot-23 Rohs Compliant Littelfuse 54AH3813
SCR THYRISTOR, 0.8A, 600V, SOT-23 ROHS COMPLIANT: YES

SCR THYRISTOR, 0.8A, 600V, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
SCR 600V 800MA SOT23-3

SCR 600V 800MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6X8BBSRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6X8BBSRP
Discrete Semiconductor Products - Thyristors - SCRs S6X8BBSRP
SCR 600V 800MA SOT23-3

SCR 600V 800MA SOT23-3

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6X8BBSRP S6X8BBSRPDKR-ND 1383375-S6X8BBSRP S6X8BBSRP 54AH3813 S6X8BBSRP S6X8BBSRP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristor Surge Protection Devices (TSPD) Scr Thyristor, 0.8A, 600V, Sot-23 Rohs Compliant Littelfuse SCRs Discrete Semiconductor Products - Thyristors - SCRs
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts 600 volts
IGT 0.2000 mA
VGT 0.8000 volts
VTM 1.7 volts
Unlock Full Specs
to access all available technical data