Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - SCRs S8008DTP

Description
Win Source Part Number: 1278833-S8008DTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 750 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 15 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 5.1 A Current - On State (It (RMS)) (Max): 8 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S8008DTP
Request a Quote Datasheet
Description
Win Source Part Number: 1278833-S8008DTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 750 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 15 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 5.1 A Current - On State (It (RMS)) (Max): 8 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S8008DTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1278833-S8008DTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278833-S8008DTP
Discrete Semiconductor Products - Thyristors - SCRs 1278833-S8008DTP
Win Source Part Number: 1278833-S8008DTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 750 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 15 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 5.1 A Current - On State (It (RMS)) (Max): 8 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S8008DTP

Win Source Part Number: 1278833-S8008DTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 750
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 30 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 15 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 5.1 A
Current - On State (It (RMS)) (Max): 8 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Standard Recovery
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S8008DTP

Buy Now Datasheet
SCRs - S8008DTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 8A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 800V 8A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 8A 800V

SCRs 8A 800V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S8008DTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8008DTP
Discrete Semiconductor Products - Thyristors - SCRs S8008DTP
SCR 800V 8A TO252

SCR 800V 8A TO252

Supplier's Site
Scr Thyristor, 5.1A, 800V, To-252; Peak Repetitive Off State Voltage Littelfuse - 71J2430 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 5.1A, 800V, To-252; Peak Repetitive Off State Voltage Littelfuse
71J2430
Scr Thyristor, 5.1A, 800V, To-252; Peak Repetitive Off State Voltage Littelfuse 71J2430
SCR THYRISTOR, 5.1A, 800V, TO-252; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:15mA; Average On State Current:5.1A; On State RMS Current:8A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:83A RoHS Compliant: Yes

SCR THYRISTOR, 5.1A, 800V, TO-252; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:15mA; Average On State Current:5.1A; On State RMS Current:8A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:83A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1278833-S8008DTP S8008DTP-ND S8008DTP S8008DTP 71J2430
Product Name Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 5.1A, 800V, To-252; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR SCR SCR SCR
Package Type DPAK; Tube DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63
VDRM 800 volts 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B521F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details