SCR 600V 25A Standard Recovery Surface Mount TO-263 (D²Pak)
SCR 600V 25A Standard Recovery Surface Mount TO-263 (D²Pak)
SCR 600V 25A Standard Recovery Surface Mount TO-263 (D²Pak)
THYRISTOR, 25A, 600V, TO-263-3 ROHS COMPLIANT: YES
SCR 600V 25A TO263
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | F11346CT-ND | 38AK6936 | SJ6025N2RP | SJ6025N2RP |
| Product Name | SCRs | Thyristor, 25A, 600V, To-263-3 Rohs Compliant Littelfuse | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |