Littelfuse, Inc. Low Power SCR up to 1200V S8065JTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S8065JTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S8065JTP
Low Power SCR up to 1200V S8065JTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A

Supplier's Site Datasheet
SCRs - S8065JTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 65A Standard Recovery Through Hole TO-218X Isolated

SCR 800V 65A Standard Recovery Through Hole TO-218X Isolated

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs SCR 800V 65A Iso

SCRs SCR 800V 65A Iso

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S8065JTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8065JTP
Discrete Semiconductor Products - Thyristors - SCRs S8065JTP
SCR 800V 65A TO218X

SCR 800V 65A TO218X

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors
Product Number S8065JTP S8065JTP-ND S8065JTP S8065JTP
Product Name Low Power SCR up to 1200V SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Standards and Certifications RoHS
VDRM 800 volts 800 volts
IGT 50 mA
VGT 2 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data