Littelfuse, Inc. Low Power SCR up to 1200V SJ6004DS2TP

Description
This SJxx04x high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions These SCRs have a low gate current trigger level of 20μA maximum at approximately 1.5V. Voltage capability up to 600 V Surge capability up to 100 A at 60Hz half cycle 150°C maximum junction temperature Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This SJxx04x high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions These SCRs have a low gate current trigger level of 20μA maximum at approximately 1.5V. Voltage capability up to 600 V Surge capability up to 100 A at 60Hz half cycle 150°C maximum junction temperature Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SJ6004DS2TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SJ6004DS2TP
Low Power SCR up to 1200V SJ6004DS2TP
This SJxx04x high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions These SCRs have a low gate current trigger level of 20μA maximum at approximately 1.5V. Voltage capability up to 600 V Surge capability up to 100 A at 60Hz half cycle 150°C maximum junction temperature Halogen free and RoHS compliant

This SJxx04x high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions These SCRs have a low gate current trigger level of 20μA maximum at approximately 1.5V. Voltage capability up to 600 V Surge capability up to 100 A at 60Hz half cycle 150°C maximum junction temperature Halogen free and RoHS compliant

Supplier's Site Datasheet
SCRs - F10318-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278763-SJ6004DS2TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278763-SJ6004DS2TP
Discrete Semiconductor Products - Thyristors - SCRs 1278763-SJ6004DS2TP
Win Source Part Number: 1278763-SJ6004DS2TP Category: Discrete Semiconductor Products>Thyristors - SCRs Series: SJ Package: Tube Standard Package: 750 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 6 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 2.56 A Current - On State (It (RMS)) (Max): 4 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A SCR Type: Sensitive Gate Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -SJ6004DS2TP,F10318 Base Product Number: SJ6004

Win Source Part Number: 1278763-SJ6004DS2TP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: SJ
Package: Tube
Standard Package: 750
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 6 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 2.56 A
Current - On State (It (RMS)) (Max): 4 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A
SCR Type: Sensitive Gate
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -SJ6004DS2TP,F10318
Base Product Number: SJ6004

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 600V 4A 0.2mA TO252 High Temp 150c SCRs

SCRs 600V 4A 0.2mA TO252 High Temp 150c SCRs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SJ6004DS2TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SJ6004DS2TP
Discrete Semiconductor Products - Thyristors - SCRs SJ6004DS2TP
SCR 600V 4A TO252

SCR 600V 4A TO252

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number SJ6004DS2TP F10318-ND 1278763-SJ6004DS2TP SJ6004DS2TP SJ6004DS2TP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
VDRM 600 volts 600 volts 600 volts
IGT 0.2000 mA
VGT 0.8000 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data