Littelfuse, Inc. Low Power SCR up to 1200V SRR6012D1RP

Description
Excellent unidirectional switches for phase control and general switching applications such as heating, motor control controls, converters / rectifiers and capacitive discharge ignitions.Sensitive gate SCRs are easily triggered with micro Amps of current as furnished by sense coils, proximity switches, and microprocessors.Stan dard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. Voltage capability up to 600 V Surge capability up to 120 A RoHS compliant Glass-passivated junctions
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control and general switching applications such as heating, motor control controls, converters / rectifiers and capacitive discharge ignitions.Sensitive gate SCRs are easily triggered with micro Amps of current as furnished by sense coils, proximity switches, and microprocessors.Stan dard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. Voltage capability up to 600 V Surge capability up to 120 A RoHS compliant Glass-passivated junctions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SRR6012D1RP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SRR6012D1RP
Low Power SCR up to 1200V SRR6012D1RP
Excellent unidirectional switches for phase control and general switching applications such as heating, motor control controls, converters / rectifiers and capacitive discharge ignitions.Sensitive gate SCRs are easily triggered with micro Amps of current as furnished by sense coils, proximity switches, and microprocessors.Stan dard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. Voltage capability up to 600 V Surge capability up to 120 A RoHS compliant Glass-passivated junctions

Excellent unidirectional switches for phase control and general switching applications such as heating, motor control controls, converters / rectifiers and capacitive discharge ignitions.Sensitive gate SCRs are easily triggered with micro Amps of current as furnished by sense coils, proximity switches, and microprocessors.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. Voltage capability up to 600 V Surge capability up to 120 A RoHS compliant Glass-passivated junctions

Supplier's Site Datasheet
SCRs - SRR6012D1RP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278760-SRR6012D1RP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278760-SRR6012D1RP
Discrete Semiconductor Products - Thyristors - SCRs 1278760-SRR6012D1RP
Win Source Part Number: 1278760-SRR6012D1RP Category: Discrete Semiconductor Products>Thyristors - SCRs Series: SR Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 6 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 7.68 A Current - On State (It (RMS)) (Max): 12 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A SCR Type: Standard Recovery Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -SRR6012D1RP

Win Source Part Number: 1278760-SRR6012D1RP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: SR
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 30 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 6 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 7.68 A
Current - On State (It (RMS)) (Max): 12 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A
SCR Type: Standard Recovery
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -SRR6012D1RP

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs SCR 600V 12A TO252

SCRs SCR 600V 12A TO252

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SRR6012D1RP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
SRR6012D1RP
Discrete Semiconductor Products - Thyristors - SCRs SRR6012D1RP
SCR 600V 12A TO252

SCR 600V 12A TO252

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number SRR6012D1RP SRR6012D1RP-ND 1278760-SRR6012D1RP SRR6012D1RP SRR6012D1RP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
VDRM 600 volts 600 volts 600 volts
IGT 6 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data