Littelfuse, Inc. SCRs SK016NRP

Description
SCR 1KV 16A TO-263 (D2PAK)
Request a Quote Datasheet
Description
SCR 1KV 16A TO-263 (D2PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 18-SK016NRPDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 1KV 16A TO-263 (D2PAK)

SCR 1KV 16A TO-263 (D2PAK)

Buy Now Datasheet
SCRs - 18-SK016NRPCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 1KV 16A TO-263 (D2PAK)

SCR 1KV 16A TO-263 (D2PAK)

Buy Now Datasheet
SCRs - 18-SK016NRPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 16A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 1kV 16A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278935-SK016NRP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278935-SK016NRP
Discrete Semiconductor Products - Thyristors - SCRs 1278935-SK016NRP
Win Source Part Number: 1278935-SK016NRP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 30 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 10 A Current - On State (It (RMS)) (Max): 16 A Current - Off State (Max): 20 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A SCR Type: Standard Recovery Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: SK016N RP,-SK016NRP

Win Source Part Number: 1278935-SK016NRP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 1 kV
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 30 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 10 A
Current - On State (It (RMS)) (Max): 16 A
Current - Off State (Max): 20 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A
SCR Type: Standard Recovery
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: SK016N RP,-SK016NRP

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 16A 1000V

SCRs 16A 1000V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SK016NRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SK016NRP
Discrete Semiconductor Products - Thyristors - SCRs SK016NRP
SCR 1KV 16A TO263

SCR 1KV 16A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 18-SK016NRPDKR-ND 1278935-SK016NRP SK016NRP SK016NRP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2628357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Optoisolators - Triac, SCR Output - FODM3052R2V - 872192-FODM3052R2V - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B632-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details