Littelfuse, Inc. Low Power SCR up to 1200V SK012RTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SK012RTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SK012RTP
Low Power SCR up to 1200V SK012RTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A

Supplier's Site Datasheet
SCRs - F9732-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 12A Standard Recovery Through Hole TO-220AB

SCR 1kV 12A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SK012RTP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
SK012RTP
Discrete Semiconductor Products - Thyristors - SCRs SK012RTP
SCR 1KV 12A TO220AB

SCR 1KV 12A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
SCRs 1000V 12A

SCRs 1000V 12A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors
Product Number SK012RTP F9732-ND SK012RTP SK012RTP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
VDRM 1000 volts 1000 volts
IGT 20 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data