Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - SCRs SJ6012R1TP

Description
Win Source Part Number: 1278766-SJ6012R1TP Category: Discrete Semiconductor Products>Thyristors - SCRs Series: SJ Package: Tube Standard Package: 1,000 Current - Hold (Ih) (Max): 15 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 6 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 7.6 A Current - On State (It (RMS)) (Max): 12 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -SJ6012R1TP,F11327 Base Product Number: SJ6012
Request a Quote Datasheet
Description
Win Source Part Number: 1278766-SJ6012R1TP Category: Discrete Semiconductor Products>Thyristors - SCRs Series: SJ Package: Tube Standard Package: 1,000 Current - Hold (Ih) (Max): 15 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 6 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 7.6 A Current - On State (It (RMS)) (Max): 12 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -SJ6012R1TP,F11327 Base Product Number: SJ6012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1278766-SJ6012R1TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278766-SJ6012R1TP
Discrete Semiconductor Products - Thyristors - SCRs 1278766-SJ6012R1TP
Win Source Part Number: 1278766-SJ6012R1TP Category: Discrete Semiconductor Products>Thyristors - SCRs Series: SJ Package: Tube Standard Package: 1,000 Current - Hold (Ih) (Max): 15 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 6 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 7.6 A Current - On State (It (RMS)) (Max): 12 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -SJ6012R1TP,F11327 Base Product Number: SJ6012

Win Source Part Number: 1278766-SJ6012R1TP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: SJ
Package: Tube
Standard Package: 1,000
Current - Hold (Ih) (Max): 15 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 6 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 7.6 A
Current - On State (It (RMS)) (Max): 12 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -SJ6012R1TP,F11327
Base Product Number: SJ6012

Buy Now Datasheet
SCRs - F11327-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 12A Standard Recovery Through Hole TO-220AB

SCR 600V 12A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SJ6012R1TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
SJ6012R1TP
Discrete Semiconductor Products - Thyristors - SCRs SJ6012R1TP
SCR 600V 12A TO220AB

SCR 600V 12A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
SCRs 12A High Temp Thyristor

SCRs 12A High Temp Thyristor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 1278766-SJ6012R1TP F11327-ND SJ6012R1TP SJ6012R1TP
Product Name Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010032 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BTA425Y-800BT127 - 913673-BTA425Y-800BT127 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type T 40
Pin Count 7
View Details