This SJxx06xx high temperature SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
SCR 600V 6A Sensitive Gate Through Hole TO-251AA
SCR THYRISTOR, 6A, 600V, TO-251AA; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:3.84A; On State RMS Current IT(rms):6A; Thyristor Case Style:TO-251AA; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes
SCRs 600V 6A 0.2mA TO251 High Temp 150c SCRs
SCR 600V 6A TO251
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | SJ6006VS2TP | F10319-ND | 44AC2858 | SJ6006VS2TP | SJ6006VS2TP |
| Product Name | Low Power SCR up to 1200V | SCRs | Scr Thyristor, 6A, 600V, To-251Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| VDRM | 600 volts | 600 volts | 600 volts | ||
| IGT | 0.2000 mA | ||||
| VGT | 0.8000 volts | ||||
| VTM | 1.6 volts | ||||
| IT(RMS) | 6 amps | 6 amps | 6 amps |