Littelfuse, Inc. SCRs S6N1RP

Description
SCR 600V 1A Standard Recovery Surface Mount Compak
Request a Quote Datasheet
Description
SCR 600V 1A Standard Recovery Surface Mount Compak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - F10920TR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 1A Standard Recovery Surface Mount Compak

SCR 600V 1A Standard Recovery Surface Mount Compak

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1090291-S6N1RP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1090291-S6N1RP
Discrete Semiconductor Products - Thyristors - SCRs 1090291-S6N1RP
Win Source Part Number: 1090291-S6N1RP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 10 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 640 mA Current - On State (It (RMS)) (Max): 1 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A SCR Type: Standard Recovery Package / Case: DO-214AA, SMB (3 Leads), Compak Supplier Device Package: Compak Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: S6N1RP-ND,F10920CT,F 10920TR,-S6N1RP,F109 20DKR

Win Source Part Number: 1090291-S6N1RP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 30 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 10 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 640 mA
Current - On State (It (RMS)) (Max): 1 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 30A
SCR Type: Standard Recovery
Package / Case: DO-214AA, SMB (3 Leads), Compak
Supplier Device Package: Compak
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: S6N1RP-ND,F10920CT,F10920TR,-S6N1RP,F10920DKR

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6N1RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6N1RP
Discrete Semiconductor Products - Thyristors - SCRs S6N1RP
SCR 600V 1A COMPAK

SCR 600V 1A COMPAK

Supplier's Site
Sheung Wan, Hong Kong
SCRs S6N1RP

SCRs S6N1RP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number F10920TR-ND 1090291-S6N1RP S6N1RP S6N1RP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B561-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC05FSMA-AZ - 909167-AC05FSMA-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 1954627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details