Littelfuse, Inc. SCRs SK006DTP

Description
SCR 1kV 6A Standard Recovery Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
SCR 1kV 6A Standard Recovery Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - SK006DTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 6A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 1kV 6A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 6A 1000V

SCRs 6A 1000V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SK006DTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SK006DTP
Discrete Semiconductor Products - Thyristors - SCRs SK006DTP
SCR 1KV 6A TO252

SCR 1KV 6A TO252

Supplier's Site
Scr Thyristor, 3.8A, 1Kv, To-252; Peak Repetitive Off State Voltage Littelfuse - 71J1906 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 3.8A, 1Kv, To-252; Peak Repetitive Off State Voltage Littelfuse
71J1906
Scr Thyristor, 3.8A, 1Kv, To-252; Peak Repetitive Off State Voltage Littelfuse 71J1906
SCR THYRISTOR, 3.8A, 1KV, TO-252; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:15mA; Average On State Current:3.8A; On State RMS Current:6A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 3.8A, 1KV, TO-252; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:15mA; Average On State Current:3.8A; On State RMS Current:6A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number SK006DTP-ND SK006DTP SK006DTP 71J1906
Product Name SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 3.8A, 1Kv, To-252; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR SCR SCR
Package Type DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252AA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
Power - Diode & Thyristor (Si/SiC) - Thyristor Soft Starter Modules - STT3400N18P76 - STT3400N18P76 - Infineon Technologies AG
Specs
Package Type BG-PS76-1
Standards and Certifications RoHS
View Details