Littelfuse, Inc. SCRs SJ6025RTP

Description
SCR 600V 25A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet
Description
SCR 600V 25A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - F11349-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 25A Standard Recovery Through Hole TO-220AB

SCR 600V 25A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278770-SJ6025RTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278770-SJ6025RTP
Discrete Semiconductor Products - Thyristors - SCRs 1278770-SJ6025RTP
Win Source Part Number: 1278770-SJ6025RTP Category: Discrete Semiconductor Products>Thyristors - SCRs Series: SJ Package: Tube Standard Package: 1 Current - Hold (Ih) (Max): 75 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 35 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 16 A Current - On State (It (RMS)) (Max): 25 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F11349,-SJ6025RTP Base Product Number: SJ6025

Win Source Part Number: 1278770-SJ6025RTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: SJ
Package: Tube
Standard Package: 1
Current - Hold (Ih) (Max): 75 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 35 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 16 A
Current - On State (It (RMS)) (Max): 25 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F11349,-SJ6025RTP
Base Product Number: SJ6025

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SJ6025RTP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
SJ6025RTP
Discrete Semiconductor Products - Thyristors - SCRs SJ6025RTP
SCR 600V 25A TO220AB

SCR 600V 25A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
SCRs 25A High Temp Thyristor

SCRs 25A High Temp Thyristor

Buy Now Datasheet
SCR 600V 25A TO220AB

SCR 600V 25A TO220AB

Supplier's Site Datasheet
Thyristor, 600V, 25A, To-220Ab Rohs Compliant Littelfuse - 54AH3784 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 600V, 25A, To-220Ab Rohs Compliant Littelfuse
54AH3784
Thyristor, 600V, 25A, To-220Ab Rohs Compliant Littelfuse 54AH3784
THYRISTOR, 600V, 25A, TO-220AB ROHS COMPLIANT: YES

THYRISTOR, 600V, 25A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number F11349-ND 1278770-SJ6025RTP SJ6025RTP SJ6025RTP SJ6025RTP 54AH3784
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs Thyristor, 600V, 25A, To-220Ab Rohs Compliant Littelfuse
Thyristor Type SCR SCR SCR SCR SCR
Package Type TO-220; TO-220-3 Tube TO-220-3 TO-220-3
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2628391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B524SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T830N16TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details