This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
SCR 1kV 6A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)
Manufacturer: Teccor Electronics
Win Source Part Number: 1250062-SK006V
Manufacturer Homepage: www.littelfuse.com/
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
SCR 1KV 6A TO251
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | SK006V | SK006V-ND | 1250062-SK006V | SK006V |
| Product Name | Low Power SCR up to 1200V | SCRs | SCRs - Single - SK006V | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | |||
| VDRM | 1000 volts | 1000 volts | ||
| IGT | 15 mA | |||
| VGT | 1.5 volts | |||
| VTM | 1.6 volts |