Littelfuse, Inc. Low Power SCR up to 1200V S6025RTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6025RTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6025RTP
Low Power SCR up to 1200V S6025RTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A

Supplier's Site Datasheet
SCRs - F7308-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 25A Standard Recovery Through Hole TO-220AB-R

SCR 600V 25A Standard Recovery Through Hole TO-220AB-R

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278856-S6025RTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278856-S6025RTP
Discrete Semiconductor Products - Thyristors - SCRs 1278856-S6025RTP
Win Source Part Number: 1278856-S6025RTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 500 Current - Hold (Ih) (Max): 50 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 35 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 16 A Current - On State (It (RMS)) (Max): 25 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB-R Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S6025RTP,S6025RTP,F 7308

Win Source Part Number: 1278856-S6025RTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 500
Current - Hold (Ih) (Max): 50 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 35 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 16 A
Current - On State (It (RMS)) (Max): 25 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB-R
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S6025RTP,S6025RTP,F7308

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6025RTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6025RTP
Discrete Semiconductor Products - Thyristors - SCRs S6025RTP
SCR 600V 25A TO220AB-R

SCR 600V 25A TO220AB-R

Supplier's Site
SCR 600V 25A TO220AB-R

SCR 600V 25A TO220AB-R

Supplier's Site Datasheet
Scr Thyristor, 25A, 600V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 05AC9541 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 25A, 600V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
05AC9541
Scr Thyristor, 25A, 600V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 05AC9541
SCR THYRISTOR, 25A, 600V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:35mA; Current It av:16A; On State RMS Current IT(rms):25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

SCR THYRISTOR, 25A, 600V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:35mA; Current It av:16A; On State RMS Current IT(rms):25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 600V 25A

SCRs 600V 25A

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6025RTP F7308-ND 1278856-S6025RTP S6025RTP S6025RTP 05AC9541 S6025RTP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 25A, 600V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse SCRs
Standards and Certifications RoHS
VDRM 600 volts 600 volts 600 volts 600 volts
IGT 35 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data