Win Source Part Number: 1278785-SJ6012NRP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: SJ
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 60 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 20 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 7.6 A
Current - On State (It (RMS)) (Max): 12 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A
SCR Type: Standard Recovery
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F11326CT,F11326TR,F1
Base Product Number: SJ6012
SCR 600V 12A Standard Recovery Surface Mount TO-263 (D²Pak)
SCR 600V 12A Standard Recovery Surface Mount TO-263 (D²Pak)
SCR 600V 12A Standard Recovery Surface Mount TO-263 (D²Pak)
SCR 600V 12A TO263
THYRISTOR, 12A, 600V, TO-263-3 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1278785-SJ6012NRP | F11326DKR-ND | SJ6012NRP | 38AK6929 | SJ6012NRP |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor, 12A, 600V, To-263-3 Rohs Compliant Littelfuse | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | Tape & Reel | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| VDRM | 600 volts | 600 volts |