Manufacturer: Littelfuse Inc.
Win Source Part Number: 793765-S8X8TSRP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A
SCR Type: Sensitive Gate
Family Name: S8X8TS
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-223
Current - On State (It (RMS)) (Maximum): 800mA
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 1.7V
Current - On State (It (AV)) (Maximum): 510mA
Current - Off State (Maximum): 3μA
Alternative Parts (Cross-Reference): S8X8TS; S8X8TSAP ;
Introduction Date: April 15, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
SCR 800V 800mA Sensitive Gate Surface Mount SOT-223
SCR 800V 800mA Sensitive Gate Surface Mount SOT-223
SCR 800V 800mA Sensitive Gate Surface Mount SOT-223
SCR 800V 800MA SOT223
SCR THYRISTOR, 510mA, 800V, SOT-223; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:SOT-223; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 793765-S8X8TSRP | S8X8TSRPCT-ND | S8X8TSRP | S8X8TSRP | 08N1971 |
| Product Name | SCRs - Single - S8X8TSRP | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 510Ma, 800V, Sot-223; Peak Repetitive Off State Voltage Littelfuse |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | TO-261-4, TO-261AA | TO-261-4, TO-261AA | TO-261-4, TO-261AA | SOT223; SOT-223 | |
| VDRM | 800 volts | 800 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |