Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A
SCR 800V 70A Standard Recovery Through Hole TO-218X Non-Isolated Mounting Tab
SCR 800V 70A TO218X
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | S8070WTP | F10921-ND | S8070WTP | S8070WTP |
| Product Name | Low Power SCR up to 1200V | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Standards and Certifications | RoHS | |||
| VDRM | 800 volts | 800 volts | ||
| IGT | 50 mA | |||
| VGT | 2 volts | |||
| VTM | 1.8 volts |