Littelfuse, Inc. SCRs S6015L52

Description
SCR 600V 15A Standard Recovery Through Hole TO-220 Isolated Tab
Request a Quote Datasheet
Description
SCR 600V 15A Standard Recovery Through Hole TO-220 Isolated Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S6015L52-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 15A Standard Recovery Through Hole TO-220 Isolated Tab

SCR 600V 15A Standard Recovery Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6015L52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6015L52
Discrete Semiconductor Products - Thyristors - SCRs S6015L52
SCR 600V 15A TO220

SCR 600V 15A TO220

Supplier's Site
Sheung Wan, Hong Kong
SCRs 15A 600V

SCRs 15A 600V

Buy Now Datasheet
Scr Thyristor, 9.5A, 600V, To-220; Peak Repetitive Off State Voltage Littelfuse - 71J2417 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 9.5A, 600V, To-220; Peak Repetitive Off State Voltage Littelfuse
71J2417
Scr Thyristor, 9.5A, 600V, To-220; Peak Repetitive Off State Voltage Littelfuse 71J2417
SCR THYRISTOR, 9.5A, 600V, TO-220; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:30mA; Average On State Current:9.5A; On State RMS Current:15A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 9.5A, 600V, TO-220; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:30mA; Average On State Current:9.5A; On State RMS Current:15A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S6015L52-ND S6015L52 S6015L52 71J2417
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 9.5A, 600V, To-220; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR SCR SCR
Package Type TO-220; TO-220-3 Isolated Tab, Formed Leads TO-220-3 Isolated Tab, Formed Leads TO-220; TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2144253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T345N18EOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Nonstandard
View Details
B-2 and B-2T Series SCR/Diode Module - B623SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details