Littelfuse, Inc. SCRs S8016NRP

Description
SCR 800V 16A Standard Recovery Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
SCR 800V 16A Standard Recovery Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S8016NRPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 16A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 800V 16A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
SCRs - S8016NRPCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 16A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 800V 16A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
SCRs - S8016NRPDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 16A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 800V 16A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
SCRs - 1294-S8016NRPTR-CHP - DigiKey
Thief River Falls, MN, United States
SCR 800V 16A TO-263 (D2PAK)

SCR 800V 16A TO-263 (D2PAK)

Buy Now Datasheet
SCRs - 1294-S8016NRPCT-CHP - DigiKey
Thief River Falls, MN, United States
SCR 800V 16A TO-263 (D2PAK)

SCR 800V 16A TO-263 (D2PAK)

Buy Now Datasheet
SCRs - Single - S8016NRP - 805375-S8016NRP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S8016NRP
805375-S8016NRP
SCRs - Single - S8016NRP 805375-S8016NRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 805375-S8016NRP Packaging: Reel Mounting Style: SMD Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A SCR Type: Standard Recovery Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - On State (It (RMS)) (Maximum): 16A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 30mA Current - Hold (Ih) (Maximum): 40mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 10A Current - Off State (Maximum): 20μA Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 805375-S8016NRP
Packaging: Reel
Mounting Style: SMD
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A
SCR Type: Standard Recovery
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 30mA
Current - Hold (Ih) (Maximum): 40mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 10A
Current - Off State (Maximum): 20μA
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - S8016NRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8016NRP
Discrete Semiconductor Products - Thyristors - SCRs S8016NRP
SCR 800V 16A TO263

SCR 800V 16A TO263

Supplier's Site
SCR 800V 16A TO263

SCR 800V 16A TO263

Supplier's Site Datasheet
Scr Thyristor, 1A, 800V, To-263Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse - 12J3395 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 1A, 800V, To-263Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse
12J3395
Scr Thyristor, 1A, 800V, To-263Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse 12J3395
SCR THYRISTOR, 1A, 800V, TO-263AA, FULL REEL; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:30mA; Average On State Current:10A; On State RMS Current:16A; Thyristor Case Style:TO-263AA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 1A, 800V, TO-263AA, FULL REEL; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:30mA; Average On State Current:10A; On State RMS Current:16A; Thyristor Case Style:TO-263AA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCRs 16A 1000V

SCRs 16A 1000V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S8016NRPTR-ND 805375-S8016NRP S8016NRP S8016NRP 12J3395 S8016NRP
Product Name SCRs SCRs - Single - S8016NRP Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 1A, 800V, To-263Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse SCRs
Thyristor Type SCR SCR SCR SCR SCR
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263AA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6071BTG - 854979-2N6071BTG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1930N38TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 3800 volts
View Details
Thyristors - 9056122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details