40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
SCR 600V 40A Standard Recovery Through Hole TO-220AB
SCR 600V 40A Standard Recovery Through Hole TO-220AB
Manufacturer: Teccor Electronics
Win Source Part Number: 1245548-S6040R
Manufacturer Homepage: www.littelfuse.com/
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
SCR 600V 40A TO220
SCR THYRISTOR, 40A, 600V, TO-220AB; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:40mA; Average On State Current:25A; On State RMS Current:40A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S6040R | S6040R-ND | 1245548-S6040R | S6040R | S6040R | 12J3372 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6040R | SCRs | SCRs - Single - S6040R | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 40A, 600V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse |
| Standards and Certifications | RoHS | RoHS | ||||
| VGT | 1.5 volts | |||||
| VTM | 1.8 volts | |||||
| IT(RMS) | 40 amps | 40 amps | ||||
| Thyristor Type | SCR | SCR | SCR | SCR |