New 1.5Amp sensitive gate SCR series offers high static dv/dt with low turn off time (tq) through small die planar construction design. All SCR™ junctions are glass — passivated to ensure long term reliability and parametric stability. RoHS Compliant Through hole and surface mount packages Blocking voltage (VDRM/VRRM) capability - to 600V Surge capability >15 A Improved turn-off time (Tq) < 35μsec Sensitive gate for direct microsprocessor interface
SCR 600V 1.5A Sensitive Gate Through Hole TO-92
SEN SCR 600V 1.5A 100 A TO92WB
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | S602ES1 | 18-S602ES1-ND | S602ES1 | S602ES1 |
| Product Name | Low Power SCR up to 1200V | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| VDRM | 600 volts | 600 volts | ||
| IGT | 0.1000 mA | |||
| VGT | 0.8000 volts | |||
| VTM | 1.7 volts |