Littelfuse, Inc. Low Power SCR up to 1200V SJ6008D1RP

Description
This SJxx080xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V 150°C maximum junction temperature Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This SJxx080xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V 150°C maximum junction temperature Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SJ6008D1RP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SJ6008D1RP
Low Power SCR up to 1200V SJ6008D1RP
This SJxx080xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V 150°C maximum junction temperature Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant

This SJxx080xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V 150°C maximum junction temperature Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant

Supplier's Site Datasheet
SCRs - F10281TR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - F10281DKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - F10281CT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SJ6008D1RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SJ6008D1RP
Discrete Semiconductor Products - Thyristors - SCRs SJ6008D1RP
SCR 600V 8A TO252

SCR 600V 8A TO252

Supplier's Site
Thyristor, 8A, 600V, Dpak-3 Rohs Compliant Littelfuse - 38AK6927 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 8A, 600V, Dpak-3 Rohs Compliant Littelfuse
38AK6927
Thyristor, 8A, 600V, Dpak-3 Rohs Compliant Littelfuse 38AK6927
THYRISTOR, 8A, 600V, DPAK-3 ROHS COMPLIANT: YES

THYRISTOR, 8A, 600V, DPAK-3 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
SCRs 8A HIGH TEMP

SCRs 8A HIGH TEMP

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number SJ6008D1RP F10281TR-ND SJ6008D1RP 38AK6927 SJ6008D1RP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristor, 8A, 600V, Dpak-3 Rohs Compliant Littelfuse SCRs
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts
IGT 6 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data