Littelfuse, Inc. Low Power SCR up to 1200V S8055WTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S8055WTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S8055WTP
Low Power SCR up to 1200V S8055WTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278824-S8055WTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278824-S8055WTP
Discrete Semiconductor Products - Thyristors - SCRs 1278824-S8055WTP
Win Source Part Number: 1278824-S8055WTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 250 Current - Hold (Ih) (Max): 60 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 40 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 35 A Current - On State (It (RMS)) (Max): 55 A Current - Off State (Max): 20 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-218X-3 Supplier Device Package: TO-218X Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: S8055W,S8055W,-S8055 WTP

Win Source Part Number: 1278824-S8055WTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 250
Current - Hold (Ih) (Max): 60 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 40 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 35 A
Current - On State (It (RMS)) (Max): 55 A
Current - Off State (Max): 20 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-218X-3
Supplier Device Package: TO-218X
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: S8055W,S8055W,-S8055WTP

Buy Now Datasheet
SCRs - S8055WTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 55A Standard Recovery Through Hole TO-218X

SCR 800V 55A Standard Recovery Through Hole TO-218X

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs SCR 800V 55A

SCRs SCR 800V 55A

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S8055WTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8055WTP
Discrete Semiconductor Products - Thyristors - SCRs S8055WTP
SCR 800V 55A TO218X

SCR 800V 55A TO218X

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number S8055WTP 1278824-S8055WTP S8055WTP-ND S8055WTP S8055WTP
Product Name Low Power SCR up to 1200V Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Standards and Certifications RoHS
VDRM 800 volts 800 volts 800 volts
IGT 40 mA
VGT 1.5 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data