Littelfuse, Inc. Low Power SCR up to 1200V SJ6025NARP

Description
This SJxx25xxA high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and inrush current controllers. These SCRs have a low gate current trigger level of 6mA,10mA or 35mA maximum at approximately 1.5V Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 350 A at 60 Hz half cycle AEC-Q101 qualified Automotive Level manufacture control
Request a Quote Datasheet
Description
This SJxx25xxA high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and inrush current controllers. These SCRs have a low gate current trigger level of 6mA,10mA or 35mA maximum at approximately 1.5V Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 350 A at 60 Hz half cycle AEC-Q101 qualified Automotive Level manufacture control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SJ6025NARP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SJ6025NARP
Low Power SCR up to 1200V SJ6025NARP
This SJxx25xxA high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and inrush current controllers. These SCRs have a low gate current trigger level of 6mA,10mA or 35mA maximum at approximately 1.5V Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 350 A at 60 Hz half cycle AEC-Q101 qualified Automotive Level manufacture control

This SJxx25xxA high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifiers and inrush current controllers. These SCRs have a low gate current trigger level of 6mA,10mA or 35mA maximum at approximately 1.5V Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 350 A at 60 Hz half cycle AEC-Q101 qualified Automotive Level manufacture control

Supplier's Site Datasheet
SCRs - 18-SJ6025NARPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 25A Standard Recovery Surface Mount TO-263 (D²Pak)

SCR 600V 25A Standard Recovery Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
SJ6025NARP
Discrete Semiconductor Products - Thyristors - SCRs SJ6025NARP
SCR 600V 25A TO263

SCR 600V 25A TO263

Supplier's Site
Sheung Wan, Hong Kong
SCRs HT SCR 600V 25A TO263 AECQ

SCRs HT SCR 600V 25A TO263 AECQ

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors
Product Number SJ6025NARP 18-SJ6025NARPTR-ND SJ6025NARP SJ6025NARP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
VDRM 600 volts 600 volts
IGT 35 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data