Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - SCRs S8X8ES2AP

Description
Win Source Part Number: 1278951-S8X8ES2AP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Box (TB) Standard Package: 2,000 Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 50 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 510 mA Current - On State (It (RMS)) (Max): 800 mA Current - Off State (Max): 3 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S8X8ES2AP
Request a Quote Datasheet
Description
Win Source Part Number: 1278951-S8X8ES2AP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Box (TB) Standard Package: 2,000 Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 50 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 510 mA Current - On State (It (RMS)) (Max): 800 mA Current - Off State (Max): 3 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S8X8ES2AP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1278951-S8X8ES2AP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278951-S8X8ES2AP
Discrete Semiconductor Products - Thyristors - SCRs 1278951-S8X8ES2AP
Win Source Part Number: 1278951-S8X8ES2AP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Box (TB) Standard Package: 2,000 Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 50 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 510 mA Current - On State (It (RMS)) (Max): 800 mA Current - Off State (Max): 3 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S8X8ES2AP

Win Source Part Number: 1278951-S8X8ES2AP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Box (TB)
Standard Package: 2,000
Current - Hold (Ih) (Max): 5 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 50 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 510 mA
Current - On State (It (RMS)) (Max): 800 mA
Current - Off State (Max): 3 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S8X8ES2AP

Buy Now Datasheet
SCRs - S8X8ES2AP-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 800mA Sensitive Gate Through Hole TO-92

SCR 800V 800mA Sensitive Gate Through Hole TO-92

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs Sen SCR 800V .8A 50uA

SCRs Sen SCR 800V .8A 50uA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S8X8ES2AP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
S8X8ES2AP
Discrete Semiconductor Products - Thyristors - SCRs S8X8ES2AP
SCR 800V 800MA TO92

SCR 800V 800MA TO92

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 1278951-S8X8ES2AP S8X8ES2AP-ND S8X8ES2AP S8X8ES2AP
Product Name Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT310N26KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2600 volts
View Details
Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B521-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2628335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details