40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Manufacturer: Littelfuse Inc.
Win Source Part Number: 793702-S8040RTP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 430A, 520A
SCR Type: Standard Recovery
Family Name: S8040R
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB-R
Current - On State (It (RMS)) (Maximum): 40A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 40mA
Current - Hold (Ih) (Maximum): 60mA
Voltage - On State (Vtm) (Maximum): 1.8V
Current - On State (It (AV)) (Maximum): 25A
Current - Off State (Maximum): 20μA
Alternative Parts (Cross-Reference): MCR264-10; TYN840RG; TYN840; S8040R;
Introduction Date: July 29, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
SCR 800V 40A Standard Recovery Through Hole TO-220AB-R
SCR 800V 40A TO220AB-R
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | S8040RTP | 793702-S8040RTP | F7261-ND | S8040RTP |
| Product Name | Low Power SCR up to 1200V | SCRs - Single - S8040RTP | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | |||
| VDRM | 800 volts | 800 volts | 800 volts | |
| IGT | 40 mA | |||
| VGT | 1.5 volts | |||
| VTM | 1.8 volts |