Littelfuse, Inc. SCRs S8008DRP

Description
SCR 800V 8A Standard Recovery Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
SCR 800V 8A Standard Recovery Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S8008DCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 8A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 800V 8A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - S8008DTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 8A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 800V 8A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - S8008DDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 8A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 800V 8A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - Single - S8008DRP - 105120-S8008DRP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S8008DRP
105120-S8008DRP
SCRs - Single - S8008DRP 105120-S8008DRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 105120-S8008DRP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 5.1A Current - On State (It (RMS)) (Max): 8A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252, (D-Pak) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 105120-S8008DRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 30mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 5.1A
Current - On State (It (RMS)) (Max): 8A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252, (D-Pak)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 8A 800V

SCRs 8A 800V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S8008DRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8008DRP
Discrete Semiconductor Products - Thyristors - SCRs S8008DRP
SCR 800V 8A TO252

SCR 800V 8A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S8008DCT-ND 105120-S8008DRP S8008DRP S8008DRP
Product Name SCRs SCRs - Single - S8008DRP SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2851N48TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 5200 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B543SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details