Littelfuse, Inc. Low Power SCR up to 1200V S8065KTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S8065KTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S8065KTP
Low Power SCR up to 1200V S8065KTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A

Supplier's Site Datasheet
SCRs - Single - S8065KTP - 1245639-S8065KTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S8065KTP
1245639-S8065KTP
SCRs - Single - S8065KTP 1245639-S8065KTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1245639-S8065KTP Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1245639-S8065KTP
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
SCRs - S8065KTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 65A Standard Recovery Through Hole TO-218 Isolated Tab

SCR 800V 65A Standard Recovery Through Hole TO-218 Isolated Tab

Buy Now Datasheet
Thyristor, 800V, 65A, To-218Ac; Peak Repetitive Off State Voltage Littelfuse - 51AK5738 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 800V, 65A, To-218Ac; Peak Repetitive Off State Voltage Littelfuse
51AK5738
Thyristor, 800V, 65A, To-218Ac; Peak Repetitive Off State Voltage Littelfuse 51AK5738
THYRISTOR, 800V, 65A, TO-218AC; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:50mA; Average On State Current:41A; On State RMS Current:65A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; Holding Current Max:80mARoHS Compliant: Yes

THYRISTOR, 800V, 65A, TO-218AC; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:50mA; Average On State Current:41A; On State RMS Current:65A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; Holding Current Max:80mARoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs SCR 800V 65A Iso

SCRs SCR 800V 65A Iso

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S8065KTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8065KTP
Discrete Semiconductor Products - Thyristors - SCRs S8065KTP
SCR 800V 65A TO218

SCR 800V 65A TO218

Supplier's Site
SCR 800V 65A TO218

SCR 800V 65A TO218

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S8065KTP 1245639-S8065KTP S8065KTP-ND 51AK5738 S8065KTP S8065KTP S8065KTP
Product Name Low Power SCR up to 1200V SCRs - Single - S8065KTP SCRs Thyristor, 800V, 65A, To-218Ac; Peak Repetitive Off State Voltage Littelfuse SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Standards and Certifications RoHS
VDRM 800 volts 800 volts
IGT 50 mA
VGT 2 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data