Littelfuse, Inc. Low Power SCR up to 1200V SK035KTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 500 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 500 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SK035KTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SK035KTP
Low Power SCR up to 1200V SK035KTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 500 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 500 A

Supplier's Site Datasheet
SCRs - SK035KTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 35A Standard Recovery Through Hole TO-218 Isolated Tab

SCR 1kV 35A Standard Recovery Through Hole TO-218 Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278895-SK035KTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278895-SK035KTP
Discrete Semiconductor Products - Thyristors - SCRs 1278895-SK035KTP
Win Source Part Number: 1278895-SK035KTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 250 Current - Hold (Ih) (Max): 50 mA Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 40 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 22 A Current - On State (It (RMS)) (Max): 35 A Current - Off State (Max): 20 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 425A, 500A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-218-3 Isolated Tab, TO-218AC Supplier Device Package: TO-218 Isolated Tab Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -SK035KTP,SK035K,SK0 35K

Win Source Part Number: 1278895-SK035KTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 250
Current - Hold (Ih) (Max): 50 mA
Voltage - Off State: 1 kV
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 40 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 22 A
Current - On State (It (RMS)) (Max): 35 A
Current - Off State (Max): 20 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 425A, 500A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-218-3 Isolated Tab, TO-218AC
Supplier Device Package: TO-218 Isolated Tab
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -SK035KTP,SK035K,SK035K

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SK035KTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SK035KTP
Discrete Semiconductor Products - Thyristors - SCRs SK035KTP
SCR 1KV 35A TO218

SCR 1KV 35A TO218

Supplier's Site
Sheung Wan, Hong Kong
SCRs SCR 1000V 35A Iso

SCRs SCR 1000V 35A Iso

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number SK035KTP SK035KTP-ND 1278895-SK035KTP SK035KTP SK035KTP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Standards and Certifications RoHS
VDRM 1000 volts 1000 volts 1000 volts
IGT 40 mA
VGT 1.5 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data