SCR 600V 20A Standard Recovery Surface Mount TO-263 (D²Pak)
HIGH TJ 400V 20A SCR TO263
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | 18-SJ4020N1TP-ND | SJ4020N1TP | SJ4020N1TP |
| Product Name | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR |