Littelfuse, Inc. Low Power SCR up to 1200V SRUK208RTP

Description
SRUK208x series SCR is specifically designed for high voltage capacitor discharge application High forward blocking voltage of 1200V High di/dt of 350 A/μs High pulse current handling capability Reverse direction not design to function
Request a Quote Datasheet
Description
SRUK208x series SCR is specifically designed for high voltage capacitor discharge application High forward blocking voltage of 1200V High di/dt of 350 A/μs High pulse current handling capability Reverse direction not design to function
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SRUK208RTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SRUK208RTP
Low Power SCR up to 1200V SRUK208RTP
SRUK208x series SCR is specifically designed for high voltage capacitor discharge application High forward blocking voltage of 1200V High di/dt of 350 A/μs High pulse current handling capability Reverse direction not design to function

SRUK208x series SCR is specifically designed for high voltage capacitor discharge application High forward blocking voltage of 1200V High di/dt of 350 A/μs High pulse current handling capability Reverse direction not design to function

Supplier's Site Datasheet
SCRs - SRUK208RTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 8A Standard Recovery Through Hole TO-220AB

SCR 1.2kV 8A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SRUK208RTP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
SRUK208RTP
Discrete Semiconductor Products - Thyristors - SCRs SRUK208RTP
SCR 1.2KV 8A TO220AB

SCR 1.2KV 8A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
SCRs SCR Uni 1200V 8A TO220R

SCRs SCR Uni 1200V 8A TO220R

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors
Product Number SRUK208RTP SRUK208RTP-ND SRUK208RTP SRUK208RTP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
VDRM 1200 volts 1200 volts
IGT 15 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data