40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
SCR 800V 40A Standard Recovery Through Hole TO-220 Non-Isolated Tab
Thyristor 800V 40A TO-220AB Non-Isolated
Thyristor 800V 40A TO-220AB Non-Isolated
Thyristor 800V 40A TO-220AB Non-Isolated
Manufacturer: Teccor Electronics
Win Source Part Number: 1245635-S8040R
Manufacturer Homepage: www.littelfuse.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
SCR 800V 40A TO220
Thyristor, 800 V, 40 mA, 25 A, 40 A, TO-220AB, 3 RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S8040R | S8040R-ND | 7931932 | 7931932P | 1245635-S8040R | S8040R | S8040R | 84R0603 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S8040R | SCRs | Thyristors | Thyristors | SCRs - Single - S8040R | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor, 800 V, 40 Ma, 25 A, 40 A, To-220Ab, 3 Rohs Compliant Littelfuse |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| VGT | 1.5 volts | |||||||
| VTM | 1.8 volts | |||||||
| IT(RMS) | 40 amps | 40 amps | ||||||
| Thyristor Type | SCR | Scr | SCR; SCR | SCR | SCR | SCR |