SCR 600V 800mA Sensitive Gate Surface Mount Compak
SCR 600V 800mA Sensitive Gate Surface Mount Compak
SCR 600V 800mA Sensitive Gate Surface Mount Compak
Manufacturer: Littelfuse Inc.
Win Source Part Number: 893121-S6S2RP
Operating Temperature Range: -40°C ~ 110°C
Features: SCR 600 V 800 mA Sensitive Gate Surface Mount Compak
Package: DO-214AA, SMB (3 Leads), Compak
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: Compak
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
HTSUS: 8541.30.0080
Other Part Number: S6S2TR, S6S2CT, S6S2, S6S2DKR
SCR 600V 800MA COMPAK
SCR THYRISTOR, 510mA, 600V, DO-214; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:50µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:DO-214; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
SCR THYRISTOR, 510mA, 600V, DO-214, FULL REEL; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:50µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:DO-214; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S6S2DKR-ND | 893121-S6S2RP | S6S2RP | S6S2RP | 45J2756 |
| Product Name | SCRs | SCRs - Single - S6S2RP | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Scr Thyristor, 510Ma, 600V, Do-214; Peak Repetitive Off State Voltage Littelfuse |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | DO-214AA, SMB (3 Leads), Compak | Compak | DO-214AA, SMB (3 Leads), Compak | DO-214 | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| VDRM | 600 volts |