Littelfuse, Inc. SCRs S6025NRP

Description
SCR 600V 25A Standard Recovery Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
SCR 600V 25A Standard Recovery Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S6025NRPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 25A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 600V 25A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
SCRs - S6025NRPDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 25A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 600V 25A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
SCRs - S6025NRPCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 25A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 600V 25A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Scr Thyristor, 16A, 600V, To-263Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse - 12J3367 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 16A, 600V, To-263Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse
12J3367
Scr Thyristor, 16A, 600V, To-263Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse 12J3367
SCR THYRISTOR, 16A, 600V, TO-263AA, FULL REEL; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:35mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-263AA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 16A, 600V, TO-263AA, FULL REEL; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:35mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-263AA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - S6025NRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6025NRP
Discrete Semiconductor Products - Thyristors - SCRs S6025NRP
SCR 600V 25A TO263

SCR 600V 25A TO263

Supplier's Site
Sheung Wan, Hong Kong
SCRs 25A 600V

SCRs 25A 600V

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S6025NRPTR-ND 12J3367 S6025NRP S6025NRP
Product Name SCRs Scr Thyristor, 16A, 600V, To-263Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263AA TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pin Count 3
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010083 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 5P6M-AZ - 856785-5P6M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 2104945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Pin Count 7
Standards and Certifications RoHS
View Details
SCRs - Single - 22RIA80 - 1123057-22RIA80 - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details