SS LOW SAT TRANSISTOR X1-DFN1006 Product overview: DSS3515MQ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS3515MQ-7 can be used for catalog matching and distributor lookup.
TRANS PNP 15V 0.5A X1-DFN1006-3
TRANS PNP 15V 0.5A X1-DFN1006-3
TRANS PNP 15V 0.5A X1-DFN1006-3
Win Source Part Number: 1377093-DSS3515MQ-7
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 3-UFDFN
Supplier Device Package: X1-DFN1006-3
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 500 mA
Voltage - Collector Emitter Breakdown (Max): 15 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 10mA, 2V
Vce Saturation (Max) @ Ib, Ic: 250mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 340MHz
Power - Max: 400 mW
SS LOW SAT TRANSISTOR X1-DFN1006
SS LOW SAT TRANSISTOR X1-DFN1006
TRANS, PNP, 15V, 0.5A, 150DEG C, 1W ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-DSS3515MQ-7 | 31-DSS3515MQ-7TR-ND | 1377093-DSS3515MQ-7 | DSS3515MQ-7 | DSS3515MQ-7 | 68AH9613 |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 15V, 0.5A, 150Deg C, 1W Rohs Compliant Diodes Inc. |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | |
| Package Type | Tape & Reel (TR) | 3-UFDFN | SOT3 | 3-UFDFN | AEC-Q101 | TO-3 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1000 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 15 volts | 15 volts | 15 volts |