Bipolar (BJT) Transistor NPN 100V 1A 100MHz 625mW Surface Mount SOT-363
Bipolar (BJT) Transistor NPN 100V 1A 100MHz 625mW Surface Mount SOT-363
Bipolar (BJT) Transistor NPN 100V 1A 100MHz 625mW Surface Mount SOT-363
Manufacturer: Diodes Incorporated
Win Source Part Number: 1035492-DSS8110Y-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 200mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
TRANS NPN 100V 1A SOT363 Product overview: DSS8110Y-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS8110Y-7 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT BIPOLAR TRANS NPN
TRANS NPN 100V 1A SOT363
TRANS NPN 100V 1A SOT363
TRANS, NPN, 100V, 1A, 150DEG C, 0.625W ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | DSS8110Y-7DITR-ND | 1035492-DSS8110Y-7 | 276-DSS8110Y-7 | DSS8110Y-7 | DSS8110Y-7 | DSS8110Y-7 | 28AK8951 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - DSS8110Y-7 | 100V 1A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Npn, 100V, 1A, 150Deg C, 0.625W Rohs Compliant Diodes Inc. |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | NPN | ||
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT3; SOT-363 | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts |