The DTA114EM is a single pre-biased NPN digital transistor in an SOT-723 package, measuring 1.30 mm by 1.30 mm by 0.90 mm, designed for inverter circuits with built-in bias resistors eliminating the need for external input resistors. It operates with a maximum supply voltage of -50 V, output current of -100 mA, and power dissipation of 100 mW. The junction temperature ranges from -55°C to 150°C, with a thermal resistance of 1250 °C/W. The device features an input resistance of 7 to 13 kΩ, current gain of at least 30, and a transition frequency of 250 MHz. It is RoHS compliant, halogen-free, meets UL 94 V-0 flammability rating, and has moisture sensitivity level 1. The part is supplied in tape and reel packaging, 8,000 pieces per reel.
BIPOLAR TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTA114EM-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |