Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3
DIGITAL TRANS, -50V, -0.1A, SOT-416FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; Resistor RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased DIGITAL TRANSISTORS 100MA 50V
TRANS PREBIAS PNP 150MW EMT3
TRANS PREBIAS PNP 50V 0.1A EMT3
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | DTA114TEBTL-ND | 82AC2632 | DTA114TEBTL | 687-DTA114TEBTL | DTA114TEBTL |
| Product Name | Single, Pre-Biased Bipolar Transistors | Digital Trans, -50V, -0.1A, Sot-416Fl; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased | TRANS PREBIAS PNP 150MW EMT3 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | |||
| Package Type | SC-75, SOT-416 | TO-3 | SC-75, SOT-416 | ||
| Transistor Type | Digital Trans, -50V, -0.1A, Sot-416Fl; Digital Transistor Polarity Rohm |