Manufacturer: Rohm Semiconductor
Win Source Part Number: 014936-DTA043EUBTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMT3F
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 5mA
Typical Gain (hFE) (Min): 20 @ 5mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
TRANS PREBIAS PNP 50V UMT3F Product overview: DTA043EUBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA043EUBTL can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3F
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3F
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3F
TRANS PREBIAS PNP 50V 0.2W UMT3F
TRANS PREBIAS PNP 50V UMT3F
DIGITAL TRANSISTOR, -0.1A, SOT-323FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; ResistorRoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 014936-DTA043EUBTL | 292-DTA043EUBTL | DTA043EUBTLCT-ND | 687-DTA043EUBTL | DTA043EUBTL | 82AC2605 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA043EUBTL | 50V Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | TRANS PREBIAS PNP 50V 0.2W UMT3F | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Digital Transistor, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm |
| Polarity | PNP; PNP - Pre-Biased | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; UMT3F | Tape & Reel (TR) | SC-85 | TO-3; SOT3; SOT323 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| VCEO | 50 volts | 50 volts | ||||
| PD | 200 milliwatts |