The DTA114YUAHE3-TP is a pre-biased NPN digital transistor in an SOT-323 package, measuring 2.20 mm maximum length, 1.35 mm maximum width, and 1.10 mm maximum height, designed for inverter circuits with integrated bias resistors. It operates with a supply voltage up to -50 V, input voltage range of -40 V to +6 V, and maximum output current of -100 mA. Power dissipation is limited to 200 mW at 25°C, with a thermal resistance of 625 °C/W. The transistor has a DC current gain of at least 68 at -5 V and -5 mA, input resistance of 7-13 kΩ, and a resistance ratio R2/R1 of 3.7-5.7. It is AEC-Q101 qualified, RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Junction and storage temperatures range from -55°C to 150°C.
BIPOLAR TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTA114YUAHE3-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |