Manufacturer: Diodes Incorporated
Win Source Part Number: 014913-DSS4160U-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Family Name: DSS4160U
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 280mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 200 @ 500mA, 5V
Maximum Power Dissipation: 400mW
Alternative Parts (Cross-Reference): PBSS4160U; PBSS4160U,115;
Introduction Date: March 20, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 400mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 400mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 400mW Surface Mount SOT-323
TRANS NPN 60V 1A SOT323 Product overview: DSS4160U-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS4160U-7 can be used for catalog matching and distributor lookup.
TRANS NPN 60V 1A SOT323
TRANS NPN 60V 1A SOT323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 014913-DSS4160U-7 | DSS4160UDICT-ND | 276-DSS4160U-7 | DSS4160U-7 | DSS4160U-7 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - DSS4160U-7 | Single Bipolar Transistors | 60V 1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | |
| Package Type | SOT3; SOT323; SOT-323 | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | |
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts |