TRANS PREBIAS PNP 50V EMT3F Product overview: DTA015EEBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA015EEBTL can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 20mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
TRANS PREBIAS PNP 50V EMT3F
TRANS PREBIAS PNP 50V EMT3F
Bipolar Transistors - Pre-Biased PNP Digital Transtr w/built in resistors
DIGITAL TRANSISTOR, -0.1A, SOT-416FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:100kohm; ResistorRoHS Compliant: Yes
TRANS PREBIAS PNP 50V EMT3F
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 292-DTA015EEBTL | 846-DTA015EEBTLTR-ND | DTA015EEBTL | 82AC2583 | DTA015EEBTL |
| Product Name | 50V Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Digital Transistor, -0.1A, Sot-416Fl; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |||
| Package Type | Tape & Reel (TR) | SC-89, SOT-490 | TO-3 | SC-89, SOT-490 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| VCEO | 50 volts | 50 volts |