DIODES Incorporated Single FETs, MOSFETs DMWSH120H23SM3

Description
SICFET N-CH 1200V TO-247
Request a Quote
Description
SICFET N-CH 1200V TO-247
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMWSH120H23SM3 is a 1200V N-channel silicon carbide MOSFET in a TO247 package, designed for high-efficiency power-management applications such as switching mode power supplies, EV charging systems, and solar inverters. It features a maximum on-resistance of 23mΩ at VGS = 18V and ID = 50A, a continuous drain current of 71A at TC = +100°C, and a thermal resistance junction-to-case of 0.43°C/W. The device is RoHS compliant, halogen- and antimony-free, and rated for operation from -55°C to +175°C. It meets AEC-Q100/101/104/200 qualifications and is manufactured in IATF 16949 certified facilities. The package uses molded plastic with UL 94 V-0 flammability rating and has a weight of approximately 6.6 grams.

Datasheet Summary
Powered by GS/AI

The DMWSH120H23SM3 is a 1200V N-channel silicon carbide MOSFET in a TO247 package, designed for high-efficiency power-management applications such as switching mode power supplies, EV charging systems, and solar inverters. It features a maximum on-resistance of 23mΩ at VGS = 18V and ID = 50A, a continuous drain current of 71A at TC = +100°C, and a thermal resistance junction-to-case of 0.43°C/W. The device is RoHS compliant, halogen- and antimony-free, and rated for operation from -55°C to +175°C. It meets AEC-Q100/101/104/200 qualifications and is manufactured in IATF 16949 certified facilities. The package uses molded plastic with UL 94 V-0 flammability rating and has a weight of approximately 6.6 grams.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMWSH120H23SM3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMWSH120H23SM3-ND
Single FETs, MOSFETs 31-DMWSH120H23SM3-ND
SICFET N-CH 1200V TO-247

SICFET N-CH 1200V TO-247

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMWSH120H23SM3-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253324-DRV8880RHRR - Win Source Electronics
Specs
Transistor Type Bipolar RF; MOSFET; Power-MOSFET
Package Type SOT3
View Details
50 V, 100 mA NPN general purpose transistor - 2PD601ASW-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
3 suppliers
Single FETs, MOSFETs - 448-AIMZA75R016M2HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
IGBT Module - 37655850 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details