PNP bipolar transistor for general amplification, housed in the SMini3-F2-B surface mount package with dimensions matching the JEITA SC-85 standard. It has a collector-emitter voltage rating of -50 V, collector current of -500 mA, and collector power dissipation of 150 mW. The device operates within an ambient temperature range of -40 to +85 °C and meets RoHS and UL-94 V-0 compliance. The forward current transfer ratio (hFE) ranges from 120 to 340 depending on rank, with a transition frequency of 130 MHz. The collector-emitter saturation voltage is specified up to 0.6 V under pulse conditions. Marked with symbol A2 and packaged in 3,000-piece reels.
Bipolar (BJT) Transistor PNP 50V 500mA 130MHz 150mW Surface Mount SMini3-F2-B
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | DSA500200LTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |