Microchip Technology, Inc. 450V 200MA MOSFET Transistor DN3545N8-G

Description
MOSFET N-CH 450V 200MA TO243AA Product overview: DN3545N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN3545N8-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 450V 200MA TO243AA Product overview: DN3545N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN3545N8-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450V 200MA MOSFET Transistor
278-DN3545N8-G
450V 200MA MOSFET Transistor 278-DN3545N8-G
MOSFET N-CH 450V 200MA TO243AA Product overview: DN3545N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN3545N8-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 450V 200MA TO243AA Product overview: DN3545N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN3545N8-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DN3545N8-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN3545N8-GCT-ND
Single FETs, MOSFETs DN3545N8-GCT-ND
N-Channel 450V 200mA (Ta) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 450V 200mA (Ta) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - DN3545N8-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN3545N8-GTR-ND
Single FETs, MOSFETs DN3545N8-GTR-ND
N-Channel 450V 200mA (Ta) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 450V 200mA (Ta) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - DN3545N8-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN3545N8-GDKR-ND
Single FETs, MOSFETs DN3545N8-GDKR-ND
N-Channel 450V 200mA (Ta) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 450V 200mA (Ta) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN3545N8-G - 1033917-DN3545N8-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN3545N8-G
1033917-DN3545N8-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN3545N8-G 1033917-DN3545N8-G
Manufacturer: Microchip Technology Win Source Part Number: 1033917-DN3545N8-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-243AA (SOT-89) Dimension: TO-243AA Drain-Source Breakdown Voltage: 450V Continuous Drain Current at 25°C: 200mA (Tj) Max Input Capacitance: 360pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 Ohm @ 150mA, 0V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1033917-DN3545N8-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-243AA (SOT-89)
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 450V
Continuous Drain Current at 25°C: 200mA (Tj)
Max Input Capacitance: 360pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 Ohm @ 150mA, 0V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - DN3545N8-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DN3545N8-G
Single FETs, MOSFETs DN3545N8-G
MOSFET N-CH 450V 200MA TO243AA

MOSFET N-CH 450V 200MA TO243AA

Supplier's Site Datasheet
Mosfet, N-Ch, 450V, 0.2A, 150Deg C, 1.6W; Channel Type Microchip - 41AH8391 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 450V, 0.2A, 150Deg C, 1.6W; Channel Type Microchip
41AH8391
Mosfet, N-Ch, 450V, 0.2A, 150Deg C, 1.6W; Channel Type Microchip 41AH8391
MOSFET, N-CH, 450V, 0.2A, 150DEG C, 1.6W; Channel Type:N Channel; Drain Source Voltage Vds:450V; Continuous Drain Current Id:200mA; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:-; Power Dissipation:1.6W; Product Range:-RoHS Compliant: Yes

MOSFET, N-CH, 450V, 0.2A, 150DEG C, 1.6W; Channel Type:N Channel; Drain Source Voltage Vds:450V; Continuous Drain Current Id:200mA; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:-; Power Dissipation:1.6W; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 450V 20Ohm

MOSFET 450V 20Ohm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DN3545N8-G DN3545N8-GCT-ND 1033917-DN3545N8-G DN3545N8-G 41AH8391 DN3545N8-G
Product Name 450V 200MA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN3545N8-G Single FETs, MOSFETs Mosfet, N-Ch, 450V, 0.2A, 150Deg C, 1.6W; Channel Type Microchip MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Depletion Depletion
V(BR)DSS 450 volts 450 volts 450 volts
Transconductance 1.50E-4 kS
PD 1.6 milliwatts 1600 milliwatts 1600 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data