Manufacturer: Diodes Incorporated
Win Source Part Number: 014932-DST847BDJ-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 170MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-963
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 300mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
TRANS 2NPN 45V 100MA SOT-963
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 170MHz 300mW Surface Mount SOT-963
TRANS 2NPN 45V 100MA SOT-963
TRANS 2NPN 45V 0.1A SOT963 Product overview: DST847BDJ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DST847BDJ-7 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT BIPOLAR TRANS NPN
BIPOLAR ARRAY, DUAL NPN, 45V/0.1A/SOT963 ROHS COMPLIANT: YES
TRANS 2NPN 45V 0.1A SOT963
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 014932-DST847BDJ-7 | 31-DST847BDJ-7CT-ND | 277-DST847BDJ-7 | DST847BDJ-7 | 28AK8954 | DST847BDJ-7 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - DST847BDJ-7 | Bipolar Transistor Arrays | 45V 0.1A Bipolar Transistor | Bipolar Transistors - BJT | Bipolar Array, Dual Npn, 45V/0.1A/sot963 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; 2 NPN (Dual) | NPN | NPN | NPN | ||
| Package Type | SOT3; SOT-963 | SOT-963 | Tape & Reel (TR) | TO-3 | SOT-963 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 100 milliamps | ||||
| VCEO | 45 volts | 45 volts |