Microchip Technology, Inc. Single FETs, MOSFETs DN1509N8-G

Description
N-Channel 90V 360mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
Request a Quote Datasheet
Description
N-Channel 90V 360mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DN1509N8-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN1509N8-GDKR-ND
Single FETs, MOSFETs DN1509N8-GDKR-ND
N-Channel 90V 360mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 90V 360mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - DN1509N8-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN1509N8-GTR-ND
Single FETs, MOSFETs DN1509N8-GTR-ND
N-Channel 90V 360mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 90V 360mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - DN1509N8-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN1509N8-GCT-ND
Single FETs, MOSFETs DN1509N8-GCT-ND
N-Channel 90V 360mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 90V 360mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN1509N8-G - 1033901-DN1509N8-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN1509N8-G
1033901-DN1509N8-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN1509N8-G 1033901-DN1509N8-G
Manufacturer: Microchip Technology Win Source Part Number: 1033901-DN1509N8-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-243AA (SOT-89) Dimension: TO-243AA Drain-Source Breakdown Voltage: 90V Continuous Drain Current at 25°C: 360mA (Tj) Max Input Capacitance: 150pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 Ohm @ 200mA, 0V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1033901-DN1509N8-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-243AA (SOT-89)
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 90V
Continuous Drain Current at 25°C: 360mA (Tj)
Max Input Capacitance: 150pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 Ohm @ 200mA, 0V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
90V 360MA MOSFET Transistor
278-DN1509N8-G
90V 360MA MOSFET Transistor 278-DN1509N8-G
MOSFET N-CH 90V 360MA TO243AA Product overview: DN1509N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 360MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90V, 360MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN1509N8-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 90V 360MA TO243AA Product overview: DN1509N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 360MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90V, 360MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN1509N8-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DN1509N8-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DN1509N8-G
Single FETs, MOSFETs DN1509N8-G
MOSFET N-CH 90V 360MA TO243AA

MOSFET N-CH 90V 360MA TO243AA

Supplier's Site Datasheet
Mosfet, N Channel, 90V, 0.36A, Sot-89-3; Channel Type Microchip - 67X5063 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 90V, 0.36A, Sot-89-3; Channel Type Microchip
67X5063
Mosfet, N Channel, 90V, 0.36A, Sot-89-3; Channel Type Microchip 67X5063
MOSFET, N CHANNEL, 90V, 0.36A, SOT-89-3; Channel Type:N Channel; Drain Source Voltage Vds:90V; Continuous Drain Current Id:360mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 90V, 0.36A, SOT-89-3; Channel Type:N Channel; Drain Source Voltage Vds:90V; Continuous Drain Current Id:360mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 90V, 0.36A, To-243Aa-3; Channel Type Microchip - 85X3182 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 90V, 0.36A, To-243Aa-3; Channel Type Microchip
85X3182
Mosfet, N Channel, 90V, 0.36A, To-243Aa-3; Channel Type Microchip 85X3182
MOSFET, N CHANNEL, 90V, 0.36A, TO-243AA-3; Channel Type:N Channel; Drain Source Voltage Vds:90V; Continuous Drain Current Id:360mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 90V, 0.36A, TO-243AA-3; Channel Type:N Channel; Drain Source Voltage Vds:90V; Continuous Drain Current Id:360mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET DEPLETION MODE 90V 6

MOSFET MOSFET DEPLETION MODE 90V 6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DN1509N8-GDKR-ND 1033901-DN1509N8-G 278-DN1509N8-G DN1509N8-G 67X5063 85X3182 DN1509N8-G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN1509N8-G 90V 360MA MOSFET Transistor Single FETs, MOSFETs Mosfet, N Channel, 90V, 0.36A, Sot-89-3; Channel Type Microchip Mosfet, N Channel, 90V, 0.36A, To-243Aa-3; Channel Type Microchip MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-243AA SOT3; SOT89; TO-243AA (SOT-89) Tape & Reel (TR) SOT89; TO-243AA TO-3; SOT89 TO-3
MOSFET Operating Mode Depletion Depletion
V(BR)DSS 90 volts 90 volts 90 volts
PD 1600 milliwatts 1.6 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data