The DSS4160FDBQ is a dual NPN bipolar transistor in a U-DFN2020-6 package, measuring 2.0mm x 2.0mm with a height of 0.6mm, designed for automotive load switches, power management, and motor control applications. It supports a continuous collector current of 1A, a collector-emitter voltage of 60V, and a saturation voltage of less than 220mV at 1A, with an equivalent on-resistance of 180mΩ. The device dissipates up to 2.47W under optimal thermal conditions and has a thermal resistance of 51°C/W when mounted on a 28mm x 28mm 2oz copper area. It is AEC-Q101 qualified, RoHS compliant, and features a 'Green' molding compound with NiPdAu terminals. The package is rated UL 94 V-0 and moisture sensitivity level 1 per J-STD-020.
TRANS 2NPN 60V 1A U-DFN2020-6
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DSS4160FDBQ-7-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |