Manufacturer: Rohm Semiconductor
Win Source Part Number: 1035533-DTA114WUAT10
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMT3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 24 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
TRANS PREBIAS PNP 50V 0.1A UMT3 Product overview: DTA114WUAT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA114WUAT106 can be used for catalog matching and distributor lookup.
TRANS PREBIAS PNP 50V 0.1A UMT3
DIGITAL TRANSISTOR, -0.1A, SOT-323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:4.7kohm; Resistor RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased PNP 50V 100MA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1035533-DTA114WUAT106 | DTA114WUAT106TR-ND | 292-DTA114WUAT106 | DTA114WUAT106 | 82AC2637 | DTA114WUAT106 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA114WUAT106 | Single, Pre-Biased Bipolar Transistors | 50V 0.1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Digital Transistor, -0.1A, Sot-323; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased |
| Polarity | PNP; PNP - Pre-Biased | PNP | PNP | |||
| Package Type | SOT3; UMT3 | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | TO-3; SOT3; SOT323 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| VCEO | 50 volts | 50 volts |